RS Components, Ltd. AC Motors 2821647

Description
TEC Motors 3.023TECAB34-IE3 AC Motor
Request a Quote
Description
TEC Motors 3.023TECAB34-IE3 AC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 2821647 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
2821647
AC Motors 2821647
TEC Motors 3.023TECAB34-IE3 AC Motor

TEC Motors 3.023TECAB34-IE3 AC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 2821647
Product Name AC Motors
Output Power 4.02 HP
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 2821620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 14.74 HP
Shaft Speed 2930 rpm
View Details
AC Motors - 2299217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.4959 HP
View Details
AC Motors - 1879882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 2945 rpm
Diameter / Width 14.69 inch (373 mm)
View Details
AC Motors - 2796320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 2.01 HP
Shaft Speed 1800 rpm
View Details