RS Components, Ltd. Transit Cases 2820312

Description
ExplorerCaseWatertig htRemovableLid 20lt
Request a Quote
Description
ExplorerCaseWatertig htRemovableLid 20lt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transit Cases - 2820312 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transit Cases
2820312
Transit Cases 2820312
ExplorerCaseWatertig htRemovableLid 20lt

ExplorerCaseWatertightRemovableLid 20lt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2820312
Product Name Transit Cases
Material Plastic; Polypropylene (PP); Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 4074077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Steel; Aluminium, steel
Height 5.87 inch (149 mm)
Length 13.78 inch (350 mm)
View Details
Anti Static Packaging - 173889 - RS Components, Ltd.
Specs
Container Type Bag
Height 12.01 inch (305 mm)
Width 12.01 inch (305 mm)
View Details
Transit Cases - 2554739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pp
Height 12.76 inch (324 mm)
Width 10.79 inch (274 mm)
View Details
Transit Cases - 1368882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Plastic; Abs
Height 5.59 inch (142 mm)
Width 18.27 inch (464 mm)
View Details