RS Components, Ltd. 277941

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 277941 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard worm-drive hose clips to BS5315 available in either BZP steel or A2 grade 18//8 stainless steel. Clips are marked with BS kitemark and appropriate BS size number. Clips are 13mm wide, except for 12-20mm sizes which are 10mm wide. 7mm slotted hexagonal adjustment screw. Recommended tightening torque is dependent upon clip size as follows: 12-20mm=3Nm 22-45mm=6Nm 50-220mm=6Nm Inside Diameter = 90 - 120mm Clip Type = Worm Drive Material = Stainless Steel Inside Diameter Minimum = 90mm Inside Diameter Maximum = 120mm Band Width = 13mm Stainless Steel Type = A2 Screw/Bolt Head = Slotted Hex

Standard worm-drive hose clips to BS5315 available in either BZP steel or A2 grade 18//8 stainless steel. Clips are marked with BS kitemark and appropriate BS size number. Clips are 13mm wide, except for 12-20mm sizes which are 10mm wide. 7mm slotted hexagonal adjustment screw. Recommended tightening torque is dependent upon clip size as follows: 12-20mm=3Nm 22-45mm=6Nm 50-220mm=6Nm
Inside Diameter = 90 - 120mm
Clip Type = Worm Drive
Material = Stainless Steel
Inside Diameter Minimum = 90mm
Inside Diameter Maximum = 120mm
Band Width = 13mm
Stainless Steel Type = A2
Screw/Bolt Head = Slotted Hex

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hose Clamps and Band Clamps
Product Number 277941
Type Band
Unlock Full Specs
to access all available technical data

Similar Products

 - 9088986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Band
Material Steel
Capacity / Jaw Opening 0.7087 to 0.9843 inch (18 to 25 mm)
View Details
 - 2650180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Band
Material Stainless Steel
Capacity / Jaw Opening 0.9843 to 1.06 inch (25 to 27 mm)
View Details
 - 1245644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Band
Material Stainless Steel
Capacity / Jaw Opening 0.8661 to 1.18 inch (22 to 30 mm)
View Details
 - 1219807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Band
Material Stainless Steel
Capacity / Jaw Opening 1.26 to 1.38 inch (32 to 35 mm)
View Details