RS Components, Ltd. HDMI Cables 277315

Description
StarTech.com HD2AP-10M-HDMI-CABLE
Request a Quote
Description
StarTech.com HD2AP-10M-HDMI-CABLE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 277315 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
277315
HDMI Cables 277315
StarTech.com HD2AP-10M-HDMI-CABLE

StarTech.com HD2AP-10M-HDMI-CABLE

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 277315
Product Name HDMI Cables
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Video Converters - 1778752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.6890 ft (2.1 dm)
View Details
HDMI Cables - 2863376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet
Cable Length 32.81 ft (100 dm)
Standards / Certifications RoHS
View Details
AV Adapters - 1954345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Standards / Certifications RoHS
View Details
USB Cables - 2299976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details