RS Components, Ltd. Pressure Sensors 2769886

Description
KIMO PST-12 Pressure Sensor
Request a Quote
Description
KIMO PST-12 Pressure Sensor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - 2769886 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2769886
Pressure Sensors 2769886
KIMO PST-12 Pressure Sensor

KIMO PST-12 Pressure Sensor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Sensors
Product Number 2769886
Product Name Pressure Sensors
Device Category Sensor
Measurement Type Differential; Gauge; Differential
Signal Output Switch; Relay
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 309727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output 0 to 10 V dc
View Details
Pressure Sensors - 2655846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 232 psi (0.0 to 163 m H2O)
View Details
Pressure Sensors - 2067018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Gas; Gas, vapour
View Details
Pneumatic Pressure Sensors - 1260227 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Positive
Working Pressure Range -14.5 psi (-10.21 m H2O)
View Details