Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BROOMS, MOPS, AND JANITORIAL BRUSHES
RS COMPONENTS, LTD.
2769653 -- MOPS, MOP HEADS & SWEEPERS
RS Components, Ltd.
Mops, Mop Heads & Sweepers
2769653
Description
Microspeedy Break Frame 40cm RS - Blue
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Microspeedy Break Frame 40cm RS - Blue
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Mops, Mop Heads & Sweepers
2769653
Mops, Mop Heads & Sweepers
2769653
Microspeedy Break Frame 40cm RS - Blue
Microspeedy Break Frame 40cm RS - Blue
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Brooms, Mops, and Janitorial Brushes
Product Number
2769653
Product Name
Mops, Mop Heads & Sweepers
Type / Shape
Mop
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Mops, Mop Heads & Sweepers
1236016
Specs
Type / Shape
Mop
Length
10.5 inch (267 mm)
View Details
RS Components, Ltd.
Mops, Mop Heads & Sweepers
2019577
Specs
Type / Shape
Instrument, Parts, Micro or Miniature Brush; Mop
Applications
General purpose
Outer / OD
13.78 inch (350 mm)
View Details
RS Components, Ltd.
Mops, Mop Heads & Sweepers
1462759
Specs
Type / Shape
Mop
View Details
RS Components, Ltd.
Brooms
673995
Specs
Type / Shape
Broom
Brush Filament / Fill Material
Specialty Blend / Other; Bassine
Applications
Warehouses
View Details