RS Components, Ltd. Fan Filters 2761207

Description
Standard filter fan, 230VAC, 700m3/h
Request a Quote
Description
Standard filter fan, 230VAC, 700m3/h
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fan Filters - 2761207 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fan Filters
2761207
Fan Filters 2761207
Standard filter fan, 230VAC, 700m3/h

Standard filter fan, 230VAC, 700m3/h

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 2761207
Product Name Fan Filters
Construction Fan Filters; Exhaust Filter
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Air Filters - 8802422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Cotton, synthetic fibre
Airflow 2000 SCFM (3400 m³/hr)
View Details
Fan Filters - 9160069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Intake filter
Media Type Synthetic fibre
Length 3.62 inch (92 mm)
View Details
Pneumatic Filters - 2030746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Operating Temperature 14 F (-10 C)
Airflow 49.44 SCFM (84.03 m³/hr)
View Details
Fan Filters - 399145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Fan mounted filter
Media Type Stainless steel
Length 4.72 inch (120 mm)
View Details