Sure Drive Universal Joint 1/2" Drive
| RS Components, Ltd. | |
|---|---|
| Product Category | Drive Sockets and Adapters |
| Product Number | 2755408 |
| Product Name | Sockets |
| Product Type | Socket Set (Sockets Only) |
| SAE or Metric | SAE Only |
| Product Features | Hexagon |
| SAE Size | 0.5000 inch |