RS Components, Ltd. Pneumatic Rotary Actuators 2753132

Description
DSM-12-270-FW-A-B Semi-rotary drive
Request a Quote
Description
DSM-12-270-FW-A-B Semi-rotary drive
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Rotary Actuators - 2753132 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Rotary Actuators
2753132
Pneumatic Rotary Actuators 2753132
DSM-12-270-FW-A-B Semi-rotary drive

DSM-12-270-FW-A-B Semi-rotary drive

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pneumatic Rotary Actuators
Product Number 2753132
Product Name Pneumatic Rotary Actuators
Rotation Angle 270°; 270°
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Rotary Actuators - 2810292 - RS Components, Ltd.
Specs
Rotation Angle 90°; 90
Pressure Range 116 psi (81.66 m H2O)
Number Double Shaft
View Details
Pneumatic Rotary Actuators - 1215358 - RS Components, Ltd.
Specs
Features Stop Cushioning
Rotation Angle 180°; 180°
Pressure Range 145 psi (102 m H2O)
View Details
Pneumatic Rotary Actuators - 1215312 - RS Components, Ltd.
Specs
Features Stop Cushioning
Rotation Angle 90°; 90°
Pressure Range 116 psi (81.66 m H2O)
View Details
Pneumatic Rotary Actuators - 2753137 - RS Components, Ltd.
Specs
Rotation Angle 270°; 270°
Pressure Range 145 psi (102 m H2O)
Number Double Shaft
View Details