RS Components, Ltd. HVAC Air Filters 275205

Description
nVent HOFFMAN EFA100R5 HVAC Air Filter
Request a Quote
Description
nVent HOFFMAN EFA100R5 HVAC Air Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HVAC Air Filters - 275205 - RS Components, Ltd.
Corby, Northants, United Kingdom
HVAC Air Filters
275205
HVAC Air Filters 275205
nVent HOFFMAN EFA100R5 HVAC Air Filter

nVent HOFFMAN EFA100R5 HVAC Air Filter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 275205
Product Name HVAC Air Filters
Construction Exhaust Filter
Unlock Full Specs
to access all available technical data

Similar Products

Fan Filters - 2675261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Filter Media; Mat
Media Type Fibre
Length 4.65 inch (118 mm)
View Details
HVAC Air Filters - 1221774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Pad
Height 39.37 inch (1000 mm)
View Details
HVAC Air Filters - 8279601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Sheet
Media Type Pur foam
Height 48.03 inch (1220 mm)
View Details
HVAC Air Filters - 7302798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Cotton, pet
Airflow 1074 SCFM (1825 m³/hr)
View Details