RS Components, Ltd. Anti Static Storage Boxes 2728817

Description
Shelf bin 92x300x82 Black ESD
Request a Quote
Description
Shelf bin 92x300x82 Black ESD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Anti Static Storage Boxes - 2728817 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Storage Boxes
2728817
Anti Static Storage Boxes 2728817
Shelf bin 92x300x82 Black ESD

Shelf bin 92x300x82 Black ESD

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2728817
Product Name Anti Static Storage Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Compartment Boxes - 2347468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Length 9.45 inch (240 mm)
Width 17.72 inch (450 mm)
View Details
Anti Static Packaging - 173902 - RS Components, Ltd.
Specs
Container Type Bag
Height 2.99 inch (76 mm)
Width 2.99 inch (76 mm)
View Details
Anti Static Packaging - 1908434 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 10.04 inch (255 mm)
View Details
Anti Static Packaging - 1908424 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD; MoistureBarrier
Height 12.01 inch (305 mm)
View Details