RS Components, Ltd. Pressure Sensors 2726978

Description
RS PRO MPM489[0-4bar]V1-E-2 2-B1C2G
Request a Quote
Description
RS PRO MPM489[0-4bar]V1-E-2 2-B1C2G
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - 2726978 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2726978
Pressure Sensors 2726978
RS PRO MPM489[0-4bar]V1-E-2 2-B1C2G

RS PRO MPM489[0-4bar]V1-E-22-B1C2G

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Sensors
Product Number 2726978
Product Name Pressure Sensors
Device Category Sensor
Measurement Type Gauge; Gauge
Media Gas; Air
Signal Output Analog Current; 4 to 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Pressure Sensors - 274027 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relay Positive Pressure
Working Pressure Range 0.0 psi (0.0 m H2O)
View Details
Pneumatic Pressure Sensors - 2888127 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative Pressure
Working Pressure Range 0.0 psi (0.0 m H2O)
View Details
Pressure Sensors - 2655850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 149 psi (0.0 to 105 m H2O)
View Details
Pneumatic Pressure Sensors - 2888125 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative Pressure
Working Pressure Range 0.0 psi (0.0 m H2O)
View Details