Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL CONTAINERS
RS COMPONENTS, LTD.
2718920 -- WORK BAGS
RS Components, Ltd.
Work Bags
2718920
Description
Holdall Bag Navy Capacity 65 Litres
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Holdall Bag Navy Capacity 65 Litres
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Work Bags
2718920
Work Bags
2718920
Holdall Bag Navy Capacity 65 Litres
Holdall Bag Navy Capacity 65 Litres
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Industrial Containers
Product Number
2718920
Product Name
Work Bags
Container Type
Bag
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Cable Storage
1245323
Specs
Material
Rubber
Height
14.45 inch (367 mm)
View Details
RS Components, Ltd.
Laptop Bags
1811161
Specs
Container Type
Bag
Material
Pet
Height
14.57 inch (370 mm)
View Details
RS Components, Ltd.
Anti Static Packaging
173881
Specs
Container Type
Bag
Height
15.98 inch (406 mm)
Width
15.98 inch (406 mm)
View Details
RS Components, Ltd.
Instrument Cases
1707926
Specs
Material
Steel; Steel
Height
3.94 inch (100 mm)
Length
9.84 inch (250 mm)
View Details