RS Components, Ltd. Pneumatic Rotary Actuators 2716716

Description
DAPS-0030-090-RS4-F0 4 Semi-rotary drive
Request a Quote
Description
DAPS-0030-090-RS4-F0 4 Semi-rotary drive
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Rotary Actuators - 2716716 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Rotary Actuators
2716716
Pneumatic Rotary Actuators 2716716
DAPS-0030-090-RS4-F0 4 Semi-rotary drive

DAPS-0030-090-RS4-F04 Semi-rotary drive

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pneumatic Rotary Actuators
Product Number 2716716
Product Name Pneumatic Rotary Actuators
Pressure Range 122 psi (85.74 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Rotary Actuators - 1215322 - RS Components, Ltd.
Specs
Features Stop Cushioning
Rotation Angle 90°; 90°
Pressure Range 116 psi (81.66 m H2O)
View Details
Pneumatic Rotary Actuators - 2753187 - RS Components, Ltd.
Specs
Features Stop Cushioning
Pressure Range 145 psi (102 m H2O)
View Details
Pneumatic Rotary Actuators - 1215298 - RS Components, Ltd.
Specs
Features Stop Cushioning
Rotation Angle 90°; 90°
Pressure Range 116 psi (81.66 m H2O)
View Details
Pneumatic Rotary Actuators - 2039513 - RS Components, Ltd.
Specs
Rotation Angle 90°; 90°
Pressure Range 116 psi (81.66 m H2O)
Number Single Shaft
View Details