RS Components, Ltd. Threading Taps 2705623

Description
Jeu de 3 tarauds main Standard HSSE-PM
Request a Quote
Description
Jeu de 3 tarauds main Standard HSSE-PM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Threading Taps - 2705623 - RS Components, Ltd.
Corby, Northants, United Kingdom
Threading Taps
2705623
Threading Taps 2705623
Jeu de 3 tarauds main Standard HSSE-PM

Jeu de 3 tarauds main Standard HSSE-PM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Taps
Product Number 2705623
Product Name Threading Taps
Nominal ISO Size M5
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M4
Thread Form Metric
Overall Length 2.09 inch (53 mm)
View Details
Threading Taps - 151886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chamfer Type Taper Tap; Plug Tap
Thread Form BA; BA
Overall Length 1.75 inch (44.5 mm)
View Details
Threading Taps - 6022157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Short machine
Nominal SAE Size 1"
Thread Form Bsp
View Details
Threading Taps - 5089575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hand tap
Nominal ISO Size M10
Overall Length 2.76 inch (70 mm)
View Details