RS Components, Ltd. Tool Boxes 2693887

Description
FELO XL-STRONGBOX SMART EVO 13-PCS. SL/P
Request a Quote
Description
FELO XL-STRONGBOX SMART EVO 13-PCS. SL/P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tool Boxes - 2693887 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tool Boxes
2693887
Tool Boxes 2693887
FELO XL-STRONGBOX SMART EVO 13-PCS. SL/P

FELO XL-STRONGBOX SMART EVO 13-PCS. SL/P

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cabinets and Casework
Product Number 2693887
Product Name Tool Boxes
Type Tool Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Server Cabinets - 1863280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 20.12 inch (511 mm)
Width 17.72 inch (450 mm)
View Details
Tool Bags - 217947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester, Polyamide
Height 21.65 inch (550 mm)
View Details
Tool Boxes - 1231798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Plastic
Height 18.50 inch (470 mm)
View Details
Tool Bags - 2693891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 4.02 inch (102 mm)
Width 1.26 inch (32 mm)
View Details