RS Components, Ltd. Tool Boxes 2693884

Description
FELO XL-STRONGBOX "R-GO 36" 1/4" 36-PCS.
Request a Quote
Description
FELO XL-STRONGBOX "R-GO 36" 1/4" 36-PCS.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tool Boxes - 2693884 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tool Boxes
2693884
Tool Boxes 2693884
FELO XL-STRONGBOX "R-GO 36" 1/4" 36-PCS.

FELO XL-STRONGBOX "R-GO 36" 1/4" 36-PCS.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cabinets and Casework
Product Number 2693884
Product Name Tool Boxes
Type Tool Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Tool Chests & Tool Cabinets - 4806773 - RS Components, Ltd.
Specs
Type Bin Cabinet; Tool Cabinet
Material Steel; Steel
Height 33.86 inch (860 mm)
View Details
Tool Bags - 2148931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Fabric
Height 1.89 inch (48 mm)
View Details
Tool Boxes - 2681297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene
Height 2.48 inch (63 mm)
View Details
Tool Bags - 2846056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material 600 Denier Fabric
Height 12.60 inch (320 mm)
View Details