RS Components, Ltd. P-Clips 2682771

Description
Size 28 Steel M10 P clip TPE160 high
Request a Quote
Description
Size 28 Steel M10 P clip TPE160 high
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
P-Clips - 2682771 - RS Components, Ltd.
Corby, Northants, United Kingdom
P-Clips
2682771
P-Clips 2682771
Size 28 Steel M10 P clip TPE160 high

Size 28 Steel M10 P clip TPE160 high

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 2682771
Product Name P-Clips
Diameter 0.787 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring Clips - 1753588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
View Details
P-Clips - 2682756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.787 inch (20 mm)
Material Stainless Steel; Stainless Steel 304
View Details
Cable Clips & Clamps - 233522 - RS Components, Ltd.
Specs
Type Nail Style Clip; Round clip
Diameter 0.276 inch (7 mm)
Material PE
View Details
Cable Clips & Clamps - 1720848 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.500 inch (12.7 mm)
Material Nylon 66
View Details