RS Components, Ltd. P-Clips 2682723

Description
JCS PCSR9RS P-Clip
Request a Quote
Description
JCS PCSR9RS P-Clip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
P-Clips - 2682723 - RS Components, Ltd.
Corby, Northants, United Kingdom
P-Clips
2682723
P-Clips 2682723
JCS PCSR9RS P-Clip

JCS PCSR9RS P-Clip

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 2682723
Product Name P-Clips
Diameter 0.496 inch (12.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1865404 - RS Components, Ltd.
Specs
Type P clamp
Diameter 0.984 inch (25 mm)
Material Plated steel
View Details
Cable Clips & Clamps - 1730814 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.394 inch (10 mm)
Material Copper
View Details
Cable Clips & Clamps - 233607 - RS Components, Ltd.
Specs
Type Nail Style Clip; Rectangular cable clip
Diameter 0.311 inch (7.9 mm)
Material Pe
View Details
P-Clips - 2538566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.669 inch (17 mm)
Material Stainless Steel; 304 Stainless Steel
View Details