RS Components, Ltd. P-Clips 2682719

Description
JCS PCSR12RS P-Clip
Request a Quote
Description
JCS PCSR12RS P-Clip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
P-Clips - 2682719 - RS Components, Ltd.
Corby, Northants, United Kingdom
P-Clips
2682719
P-Clips 2682719
JCS PCSR12RS P-Clip

JCS PCSR12RS P-Clip

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 2682719
Product Name P-Clips
Diameter 0.496 inch (12.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 2269000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Steel; Steel
View Details
Cable Clips & Clamps - 1720823 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.252 inch (6.4 mm)
Material Aluminum; Aluminium
View Details
Girder Clips - 2037593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
View Details
Cable Clips & Clamps - 233433 - RS Components, Ltd.
Specs
Type Nail Style Clip; Tv cable clip
Diameter 0.315 inch (8 mm)
Material Pe
View Details