RS Components, Ltd.
Hole Saws & Core Drill Bits
2681261
Description
ProCobalt Holesaw 65mm
Request a Quote
Email Supplier
Description
ProCobalt Holesaw 65mm
Request a Quote
Email Supplier
Suppliers
Hole Saws & Core Drill Bits
2681261
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
2681261 |
|
Product Name
|
Hole Saws & Core Drill Bits |
|
Drill Type
|
Hole Saw
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Twist
Diameter
0.276 inch (7.0 mm)
OAL
4.33 inch (110 mm)
View Details
Drill Type
Twist
Diameter
0.217 inch (5.5 mm)
OAL
3.66 inch (93 mm)
View Details
Drill Type
Twist
Diameter
0.079 inch (2.0 mm)
OAL
1.50 inch (38 mm)
View Details
Drill Type
Hole Saw
Diameter
5.512 inch (140.0 mm)
Cutting Length
1.26 inch (32 mm)
View Details