RS Components, Ltd. Storage Bins 2678062

Description
Kbins A2020 Recycle Bin
Request a Quote
Description
Kbins A2020 Recycle Bin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Storage Bins - 2678062 - RS Components, Ltd.
Corby, Northants, United Kingdom
Storage Bins
2678062
Storage Bins 2678062
Kbins A2020 Recycle Bin

Kbins A2020 Recycle Bin

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2678062
Product Name Storage Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 173876 - RS Components, Ltd.
Specs
Container Type Bag
Height 7.99 inch (203 mm)
Width 7.99 inch (203 mm)
View Details
Instrument Cases - 1199145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 2.45 inch (62.2 mm)
Length 6.2 inch (158 mm)
View Details
Storage Bins - 4844179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Pp
Height 7.09 inch (180 mm)
View Details
Storage Bins - 660880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Steel; Steel
Height 17.99 inch (457 mm)
View Details