RS Components, Ltd. Telemetry Antennas 2675036

Description
FPC ANT, MHF, 150mm, UWB 6~8.5 GHz
Request a Quote
Description
FPC ANT, MHF, 150mm, UWB 6~8.5 GHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Telemetry Antennas - 2675036 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
2675036
Telemetry Antennas 2675036
FPC ANT, MHF, 150mm, UWB 6~8.5 GHz

FPC ANT, MHF, 150mm, UWB 6~8.5 GHz

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Antennas
Product Number 2675036
Product Name Telemetry Antennas
Applications Telemetry
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 1408054 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 850.0 to 2100.0 MHz
Gain 2 dB
View Details
Telemetry Antennas - 2675031 - RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 5900.0 to 8500.0 MHz
Gain 4 dB
View Details
WiFi Antennas - 2262764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Form Factor / Mounting External
Connectors RP SMA
View Details
Telemetry Antennas - 1248669 - RS Components, Ltd.
Specs
Applications Telemetry
Pattern Type Omni directional
Primary Frequency Range 433.0 to 458.0 MHz
View Details