RS Components, Ltd. Multi-Band Antennas 2673915

Description
4-Port Under-Dash Antenna, SMA
Request a Quote
Description
4-Port Under-Dash Antenna, SMA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Band Antennas - 2673915 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2673915
Multi-Band Antennas 2673915
4-Port Under-Dash Antenna, SMA

4-Port Under-Dash Antenna, SMA

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Antennas
Product Number 2673915
Product Name Multi-Band Antennas
Applications Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 2024093 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 698.0 to 960.0 MHz
Gain 2.16 dB
View Details
Telemetry Antennas - 2608502 - RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 3100.0 to 8500.0 MHz
Gain -1 dB
View Details
GSM & GPRS Antennas - 1248692 - RS Components, Ltd.
Specs
Applications Basestation
Primary Frequency Range 850.0 to 2100.0 MHz
Gain 3 dB
View Details
WiFi Antennas - 1248717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to 5800.0 MHz
Gain 5 dB
View Details