RS Components, Ltd. AV Adapters 2668489

Description
5PK HDMI 19 PIN FEMALE TO FEMALE COUPLER
Request a Quote
Description
5PK HDMI 19 PIN FEMALE TO FEMALE COUPLER
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AV Adapters - 2668489 - RS Components, Ltd.
Corby, Northants, United Kingdom
AV Adapters
2668489
AV Adapters 2668489
5PK HDMI 19 PIN FEMALE TO FEMALE COUPLER

5PK HDMI 19 PIN FEMALE TO FEMALE COUPLER

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2668489
Product Name AV Adapters
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 2662489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 49.21 ft (150 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 2863322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details
AV Adapters - 1765692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DVI Cable
Cable Length 0.1640 ft (0.5000 dm)
Standards / Certifications RoHS
View Details
Video Converters - 2368323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.9843 ft (3 dm)
View Details