RS Components, Ltd. Instrument Cases 2664958

Description
Grey Cold Rolled Steel Instrument Case,
Request a Quote
Description
Grey Cold Rolled Steel Instrument Case,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Instrument Cases - 2664958 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrument Cases
2664958
Instrument Cases 2664958
Grey Cold Rolled Steel Instrument Case,

Grey Cold Rolled Steel Instrument Case,

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2664958
Product Name Instrument Cases
Material Steel; Cold Rolled Steel
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 173790 - RS Components, Ltd.
Specs
Container Type Bag
Height 7.99 inch (203 mm)
Width 7.99 inch (203 mm)
View Details
Transit Cases - 230374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pp
Height 3.07 inch (78 mm)
Width 11.02 inch (280 mm)
View Details
Anti Static Packaging - 1252355 - RS Components, Ltd.
Specs
Features Shielded; ESD
Length 9843 inch (250000 mm)
Width 11.81 inch (300 mm)
View Details
Transit Cases - 2875156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Recycled Resin
Height 6.8 inch (173 mm)
View Details