RS Components, Ltd. Instrument Cases 2664957

Description
Grey Cold Rolled Steel Instrument Case,
Request a Quote
Description
Grey Cold Rolled Steel Instrument Case,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Instrument Cases - 2664957 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrument Cases
2664957
Instrument Cases 2664957
Grey Cold Rolled Steel Instrument Case,

Grey Cold Rolled Steel Instrument Case,

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2664957
Product Name Instrument Cases
Material Steel; Cold Rolled Steel
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 2878365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 7.6 inch (193 mm)
View Details
Instrument Cases - 232260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold rolled steel
Height 5.39 inch (137 mm)
Length 9.65 inch (245 mm)
View Details
Transit Cases - 1368883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Plastic; Abs
Height 8.35 inch (212 mm)
Width 18.27 inch (464 mm)
View Details
Anti Static Packaging - 1252350 - RS Components, Ltd.
Specs
Container Type Bag
Features Shielded
Height 22.8 inch (579 mm)
View Details