Co-polymer glove fits as a second skin giving extraordinary touch sensitivity. High ESD dissipation. Hypo-allergenic material, no latex compounds. High tensile strength, 305mm long beaded cuff.
Glove Type = Minimal Risk
European Safety Standard = EN420
Number of Gloves = 100
Glove Size = 8 - M
Glove Material = Polymer
Powdered = Powder-Free
Colour = White
Food Safe = Yes
Accepted Quality Level AQL = 2.5
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 2664268 |
Clothing Type | Gloves |