RS Components, Ltd. VGA Cables 2662184

Description
1.5m SCART to Three RCA Cable
Request a Quote
Description
1.5m SCART to Three RCA Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VGA Cables - 2662184 - RS Components, Ltd.
Corby, Northants, United Kingdom
VGA Cables
2662184
VGA Cables 2662184
1.5m SCART to Three RCA Cable

1.5m SCART to Three RCA Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2662184
Product Name VGA Cables
Cable Length 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

VGA Cables - 1828525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 16.4 ft (50 dm)
Connector Type Vga
View Details
VGA Cables - 1765734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 16.4 ft (50 dm)
Connector Type Mini-jack, vga
View Details
Video Converters - 1778790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 0.4921 ft (1.5 dm)
View Details
AV Adapters - 2818831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DVI Cable
Cable Length 0.1417 ft (0.4318 dm)
Standards / Certifications RoHS
View Details