RS Components, Ltd. Storage Bins 2651536

Description
Treston D-20 BiOX Storage Bin
Request a Quote
Description
Treston D-20 BiOX Storage Bin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Storage Bins - 2651536 - RS Components, Ltd.
Corby, Northants, United Kingdom
Storage Bins
2651536
Storage Bins 2651536
Treston D-20 BiOX Storage Bin

Treston D-20 BiOX Storage Bin

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2651536
Product Name Storage Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Storage Bins - 2678066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Cardboard; Cardboard
Height 3.94 inch (100 mm)
View Details
Instrument Cases - 1951542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.18 inch (30 mm)
Length 3.15 inch (80 mm)
View Details
Anti Static Packaging - 173788 - RS Components, Ltd.
Specs
Container Type Bag
Height 7.99 inch (203 mm)
Width 7.99 inch (203 mm)
View Details
Storage Bins - 7604189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Pp
Height 12.6 inch (320 mm)
View Details