Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WARNING LIGHTS
RS COMPONENTS, LTD.
2647938 -- SOUNDER BEACONS
RS Components, Ltd.
Sounder Beacons
2647938
Description
YL50 SOUND/LED 230VAC RF HI VIS GRN LENS
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
YL50 SOUND/LED 230VAC RF HI VIS GRN LENS
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Sounder Beacons
2647938
Sounder Beacons
2647938
YL50 SOUND/LED 230VAC RF HI VIS GRN LENS
YL50 SOUND/LED 230VAC RF HI VIS GRN LENS
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Warning Lights
Product Number
2647938
Product Name
Sounder Beacons
Agency Approvals
RoHS Compliant
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Sounder Beacons
2205019
Specs
Agency Approvals
RoHS Compliant
Visual Indicators
Revolving; Rotating
Color
Blue; Blue
View Details
RS Components, Ltd.
Alarms
2181164
Specs
Agency Approvals
RoHS Compliant
Visual Indicators
Combination
Supply Voltage
AC
View Details
RS Components, Ltd.
Sounder Beacons
1931045
Specs
Agency Approvals
RoHS Compliant
Visual Indicators
Flashing; Flashing 1 Hz, Flashing 0.5 Hz, Continuous
Color
Green; Green
View Details
RS Components, Ltd.
Beacons
2222020
Specs
Agency Approvals
RoHS Compliant
Visual Indicators
Flashing; Flashing, Steady
Color
Red; Red
View Details