RS Components, Ltd. Oscilloscope Cases 2612797

Description
Carry Case + Front panel for 3000G
Request a Quote
Description
Carry Case + Front panel for 3000G
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Cases - 2612797 - RS Components, Ltd.
Corby, Northants, United Kingdom
Oscilloscope Cases
2612797
Oscilloscope Cases 2612797
Carry Case + Front panel for 3000G

Carry Case + Front panel for 3000G

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2612797
Product Name Oscilloscope Cases
Height 9.84 inch (250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 2874562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polypropylene (PP); Polypropylene
Height 16.85 inch (428 mm)
View Details
Anti Static Packaging - 1908435 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 13.98 inch (355 mm)
View Details
Transit Cases - 293192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pp
Height 16.54 inch (420 mm)
Width 19.69 inch (500 mm)
View Details
Instrument Cases - 2846511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 2.64 inch (67 mm)
Length 9.09 inch (231 mm)
View Details