RS Components, Ltd. Telemetry Antennas 2608507

Description
FPC ANT, MHF 4L, 50mm, UWB 3~8.5 GHz
Request a Quote
Description
FPC ANT, MHF 4L, 50mm, UWB 3~8.5 GHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Telemetry Antennas - 2608507 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
2608507
Telemetry Antennas 2608507
FPC ANT, MHF 4L, 50mm, UWB 3~8.5 GHz

FPC ANT, MHF 4L, 50mm, UWB 3~8.5 GHz

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Antennas
Product Number 2608507
Product Name Telemetry Antennas
Applications Telemetry
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 1248684 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 2400.0 to 5800.0 MHz
Gain 1.5 dB
View Details
WiFi Antennas - 144178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to 7125.0 MHz
Gain 6 dB
View Details
Multi-Band Antennas - 2198157 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 690.0 to 2700.0 MHz
Gain 2 dB
View Details
Multi-Band Antennas - 1248700 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 699.0 to 6000.0 MHz
Gain 0.0 dB
View Details