RS Components, Ltd. Telemetry Antennas 2608501P

Description
FPC ANT, MHF 4L, 200mm, UWB 6~8.5 GHz
Request a Quote
Description
FPC ANT, MHF 4L, 200mm, UWB 6~8.5 GHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Telemetry Antennas - 2608501P - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
2608501P
Telemetry Antennas 2608501P
FPC ANT, MHF 4L, 200mm, UWB 6~8.5 GHz

FPC ANT, MHF 4L, 200mm, UWB 6~8.5 GHz

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Antennas
Product Number 2608501P
Product Name Telemetry Antennas
Applications Telemetry
Unlock Full Specs
to access all available technical data

Similar Products

SMT Antennas - 2102392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gain 1.5 dB
View Details
Multi-Band Antennas - 2198151 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 2 dB
View Details
Telemetry Antennas - 2608503P - RS Components, Ltd.
Specs
Applications Telemetry
View Details
WiFi Antennas - 1248719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 MHz
Gain 2 dB
View Details