RS Components, Ltd.
Pressure Gauges
2582352
Description
Pressure gauge,0 - 4 bar
Request a Quote
Email Supplier
Description
Pressure gauge,0 - 4 bar
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Pressure Gauges |
|
Product Number
|
2582352 |
|
Product Name
|
Pressure Gauges |
|
Type
|
Gauge
|
|
Working Pressure Range
|
0.0 to 58.02 psi (0.0 to 40.83 m H2O)
|
|
Dial Size
|
3.94 inch (100 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Gauge
Working Pressure Range
-14.5 to 43.51 psi (-10.21 to 30.62 m H2O)
Connection Size
0.5000 inch (12.7 mm)
View Details
Type
Gauge
Working Pressure Range
0.0 to 36.26 psi (0.0 to 25.52 m H2O)
Connection Size
0.2500 inch (6.35 mm)
View Details
Type
Gauge
Working Pressure Range
-14.5 to 131 psi (-10.21 to 91.87 m H2O)
Connection Size
0.5000 inch (12.7 mm)
View Details
Type
Gauge
Working Pressure Range
0.0 to 232 psi (0.0 to 163 m H2O)
Connection Size
0.3750 inch (9.52 mm)
View Details