RS Components, Ltd.
Pressure Gauges
2582330
Description
Pressure gauge,0 - 1 bar
Request a Quote
Email Supplier
Description
Pressure gauge,0 - 1 bar
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Pressure Gauges |
|
Product Number
|
2582330 |
|
Product Name
|
Pressure Gauges |
|
Type
|
Gauge
|
|
Working Pressure Range
|
0.0 to 14.5 psi (0.0 to 10.21 m H2O)
|
|
Dial Size
|
3.94 inch (100 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Gauge
Working Pressure Range
0.0 to 145 psi (0.0 to 102 m H2O)
Dial Size
1.97 inch (50 mm)
View Details
Type
Gauge
Working Pressure Range
0.0 to 58.02 psi (0.0 to 40.83 m H2O)
Dial Size
3.94 inch (100 mm)
View Details
Type
Gauge
Working Pressure Range
0.0 to 145 psi (0.0 to 102 m H2O)
Dial Size
3.94 inch (100 mm)
View Details
Type
Gauge
Working Pressure Range
0.0 to 8702 psi (0.0 to 6124 m H2O)
Connection Size
0.2500 inch (6.35 mm)
View Details