RS Components, Ltd. Flow Sensors 2576417

Description
RS PRO LZT-08M-V-T(2-30LPM) Flow Sensor
Request a Quote
Description
RS PRO LZT-08M-V-T(2-30LPM) Flow Sensor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - 2576417 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Sensors
2576417
Flow Sensors 2576417
RS PRO LZT-08M-V-T(2-30LPM) Flow Sensor

RS PRO LZT-08M-V-T(2-30LPM) Flow Sensor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Meters
Product Number 2576417
Product Name Flow Sensors
Process Media Type Gas
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - 5113971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Turbine
Pipe Diameter 0.50 inch (12.7 mm)
Process Media Type Liquid
View Details
Flow Sensors - 1982997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pipe Diameter 0.12 inch (3.17 mm)
Process Media Type Gas
Operating Pressure 99.93 psi (70.33 m H2O)
View Details
Flow Sensors - 1982969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pipe Diameter 0.12 inch (3.17 mm)
Process Media Type Liquid
Operating Pressure 100 psi (70.43 m H2O)
View Details
Flow Sensors - 6134244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Paddlewheel
Pipe Diameter 0.98 inch (25 mm)
Operating Pressure 363 psi (255 m H2O)
View Details