Metal Thin Film Chip Resistor 1805 0.1%
| RS Components, Ltd. | |
|---|---|
| Product Category | Resistors |
| Product Number | 2567523 |
| Product Name | Surface Mount Resistors |
| Technology / Construction | Thin Film (Chip); Thin Film |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 |
| Resistance Range | 1.50E6 ohms |
| Tolerance | 0.1000 +/- % |