High Voltage Thin Film Flat Chip Resisto
| RS Components, Ltd. | |
|---|---|
| Product Category | Resistors |
| Product Number | 2567513 |
| Product Name | Surface Mount Resistors |
| Category / Application | High Voltage Resistor |
| Technology / Construction | Thin Film (Chip); Thin Film |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1210 |
| Resistance Range | 680000 ohms |
| Tolerance | 0.1000 +/- % |