RS Components, Ltd. HDMI Cables 2566996

Description
StarTech.com RH2A-7M-HDMI-CABLE
Request a Quote
Description
StarTech.com RH2A-7M-HDMI-CABLE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2566996 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2566996
HDMI Cables 2566996
StarTech.com RH2A-7M-HDMI-CABLE

StarTech.com RH2A-7M-HDMI-CABLE

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2566996
Product Name HDMI Cables
Cable Length 22.97 ft (70 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1828904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 49.21 ft (150 dm)
Connector Type Hdmi
View Details
HDMI Cables - 1765686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 6.56 ft (20 dm)
Connector Type Hdmi
View Details
Video Converters - 1778830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.8366 ft (2.55 dm)
View Details
HDMI Cables - 2230913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS
View Details