Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
NETWORK EQUIPMENT
RS COMPONENTS, LTD.
2565294 -- WIFI ADAPTERS
RS Components, Ltd.
WiFi Adapters
2565294
Description
Wireless LAN Adapter n300 11n 300Mbps 2T
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Wireless LAN Adapter n300 11n 300Mbps 2T
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Adapters
2565294
WiFi Adapters
2565294
Wireless LAN Adapter n300 11n 300Mbps 2T
Wireless LAN Adapter n300 11n 300Mbps 2T
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Network Equipment
Product Number
2565294
Product Name
WiFi Adapters
Network Media
Wireless
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
IoT Gateways
162172
Specs
Network Equipment
Gateway
Ports / Interfaces
USB
Features
Internet of Things (IoT) Capable
View Details
RS Components, Ltd.
Network Switches
2558436
Specs
Network Equipment
Switch
Number of Ports
24 #
Data Rate
0.1000 Gbps
View Details
RS Components, Ltd.
Network Switches
180408
Specs
Network Equipment
Switch
Number of Ports
16 #
View Details
RS Components, Ltd.
Routers
100802
Specs
Network Equipment
Router
Data Rate
0.1500 Gbps
View Details