RS Components, Ltd. HVAC Air Filters 2560659

Description
RS PRO NPX542420 Panel Filter
Request a Quote
Description
RS PRO NPX542420 Panel Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HVAC Air Filters - 2560659 - RS Components, Ltd.
Corby, Northants, United Kingdom
HVAC Air Filters
2560659
HVAC Air Filters 2560659
RS PRO NPX542420 Panel Filter

RS PRO NPX542420 Panel Filter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 2560659
Product Name HVAC Air Filters
Construction Panel Air Filters; Panel
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Air Filters - 2560523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Media Roll
Media Type 100% Polyester
Height 78.74 inch (2000 mm)
View Details
Powered Respirator Filters - 218819 - RS Components, Ltd.
Specs
Construction Powered Respirator Filters
View Details
HVAC Air Filters - 8802444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Compact v-filter
Media Type Glass fibre
Airflow 1000 SCFM (1700 m³/hr)
View Details
HVAC Air Filters - 2035147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction HVAC Air Filters
Media Type Fiberglass; Polyester; Polyester
Height 18.9 inch (480 mm)
View Details