RS Components, Ltd. HVAC Air Filters 2560604

Description
RS PRO M82-2420 Panel Filter
Request a Quote
Description
RS PRO M82-2420 Panel Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HVAC Air Filters - 2560604 - RS Components, Ltd.
Corby, Northants, United Kingdom
HVAC Air Filters
2560604
HVAC Air Filters 2560604
RS PRO M82-2420 Panel Filter

RS PRO M82-2420 Panel Filter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 2560604
Product Name HVAC Air Filters
Construction Panel Air Filters; Pleated Panel
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Air Filters - 2560533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Media Roll
Media Type Synthetic
Height 39.37 inch (1000 mm)
View Details
Pneumatic Filters - 2023445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 12.71 SCFM (21.61 m³/hr)
View Details
HVAC Air Filters - 8279617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Sheet
Media Type Pur foam
Height 48.03 inch (1220 mm)
View Details
Fan Filters - 9160029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Exit filter
Media Type Synthetic fibre
Length 11.46 inch (291 mm)
View Details