RS Components, Ltd. Solenoid Valves 2554193

Description
AISI 316L SOLENOID VALVE 2/2NO 1/2 OR.14
Request a Quote
Description
AISI 316L SOLENOID VALVE 2/2NO 1/2 OR.14
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Solenoid Valves
2554193
Solenoid Valves 2554193
AISI 316L SOLENOID VALVE 2/2NO 1/2 OR.14

AISI 316L SOLENOID VALVE 2/2NO 1/2 OR.14

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 2554193
Product Name Solenoid Valves
Valve Type Solenoid; 2/2
Media Water; Gas; Air, Gas, Liquid, Oil, Water; Air
Valve Size 0.50 inch (12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Valve Type Solenoid; 2/2
Media Water; Gas; Air, Gas, Liquid, Oil, Water; Air
Valve Size 0.50 inch (12.70 mm)
View Details
Specs
Valve Type Flow Controller
Media Air
Valve Size 0.39 inch (10.00 mm)
View Details
RS Components, Ltd.
Specs
Valve Type Ball; Full Bore, 2 Way
Primary Material Brass / Bronze; Nickel Plated Brass
Media Water; Gas
View Details
RS Components, Ltd.
Specs
Valve Type Ball; Full Bore, 2 Way
Primary Material Stainless Steel; Stainless Steel
Media Water; Gas
View Details