RS Components, Ltd. Solenoid Valves 2554186

Description
SOLENOID VALVE BRASS 2/2NC 1" OR.25 NBR
Request a Quote
Description
SOLENOID VALVE BRASS 2/2NC 1" OR.25 NBR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Solenoid Valves
2554186
Solenoid Valves 2554186
SOLENOID VALVE BRASS 2/2NC 1" OR.25 NBR

SOLENOID VALVE BRASS 2/2NC 1" OR.25 NBR

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 2554186
Product Name Solenoid Valves
Valve Type Solenoid; 2/2
Media Water; Gas; Air, Gas, Liquid, Oil, Water; Air
Valve Size 1.00 inch (25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Valve Type Ball; Full Bore, 2 Way
Primary Material Brass / Bronze; Brass
Media Water
View Details
RS Components, Ltd.
Specs
Valve Type Ball; L Port, 3 Way
Primary Material Stainless Steel; Stainless Steel
Media Water; Gas
View Details
RS Components, Ltd.
Specs
Valve Type Solenoid; 2/2
Media Water; Gas; Air, Gas, Liquid, Oil, Water; Air
Valve Size 0.50 inch (12.70 mm)
View Details
Specs
Valve Type Ball; Ball
Media Air
Valve Size 0.50 inch (12.70 mm)
View Details