RS Components, Ltd. Pipe Cutters 2545768

Description
Olive Cutter Screw Type Tool 22 mm
Request a Quote
Description
Olive Cutter Screw Type Tool 22 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Cutters - 2545768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pipe Cutters
2545768
Pipe Cutters 2545768
Olive Cutter Screw Type Tool 22 mm

Olive Cutter Screw Type Tool 22 mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pipe and Tube Cutters
Product Number 2545768
Product Name Pipe Cutters
Tubing / Pipe Material Copper; Brass
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Cutters - 2496533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tubing / Pipe Material Polymer / Plastic; Plastic
Tubing / Pipe Diameter 1.65 inch (42 mm)
View Details
Pipe Cutters - 1780344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tubing / Pipe Material Copper; Copper
Tubing / Pipe Diameter 0.8661 inch (22 mm)
View Details
Pipe Cutters - 8132710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tubing / Pipe Material Copper; Brass
Tubing / Pipe Diameter 0.5906 inch (15 mm)
View Details
Pipe Cutters - 2039616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tubing / Pipe Diameter 0.1575 inch (4 mm)
Tool Weight 0.0441 lbs (0.0200 kg)
Standards RoHS Compliant
View Details