RS Components, Ltd. Tool Boxes 2544048

Description
PP TOOLCASE w. Elasticated tool pallets
Request a Quote
Description
PP TOOLCASE w. Elasticated tool pallets
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tool Boxes - 2544048 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tool Boxes
2544048
Tool Boxes 2544048
PP TOOLCASE w. Elasticated tool pallets

PP TOOLCASE w. Elasticated tool pallets

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cabinets and Casework
Product Number 2544048
Product Name Tool Boxes
Type Tool Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Tool Belts & Tool Pouches - 179792 - RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene
Height 13.58 inch (345 mm)
View Details
Tool Belts & Tool Pouches - 2848504 - RS Components, Ltd.
Specs
Type Tool Cabinet
Height 3.94 inch (100 mm)
Width 2.36 inch (60 mm)
View Details
Tool Boxes - 2600937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Metal
Height 21.26 inch (540 mm)
View Details
First Aid Cabinets & Brackets - 1811502 - RS Components, Ltd.
Specs
Type Bin Cabinet
Height 18.11 inch (460 mm)
Width 5.51 inch (140 mm)
View Details