RS Components, Ltd. Transit Cases 2544047

Description
EXPLORER 9433.B Trolley Waterproof Case
Request a Quote
Description
EXPLORER 9433.B Trolley Waterproof Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transit Cases - 2544047 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transit Cases
2544047
Transit Cases 2544047
EXPLORER 9433.B Trolley Waterproof Case

EXPLORER 9433.B Trolley Waterproof Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2544047
Product Name Transit Cases
Material Plastic; Polypropylene (PP); Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 2878413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 19.69 inch (500 mm)
View Details
Instrument Cases - 1707869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Height 3.15 inch (80 mm)
Length 7.87 inch (200 mm)
View Details
Instrument Cases - 1951518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.18 inch (30 mm)
Length 6.3 inch (160 mm)
View Details
Anti Static Packaging - 173887 - RS Components, Ltd.
Specs
Container Type Bag
Height 7.99 inch (203 mm)
Width 7.99 inch (203 mm)
View Details