RS Components, Ltd.
LCD Monochrome Displays
2543575
Description
Midas MD42005C6W-FPTLRGB
Request a Quote
Email Supplier
Description
Midas MD42005C6W-FPTLRGB
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Liquid Crystal Display (LCD) Modules |
|
Product Number
|
2543575 |
|
Product Name
|
LCD Monochrome Displays |
|
Backlight
|
Light Emitting Diode
|
Unlock Full Specs
to access all available technical data
Similar Products
Display Type
Character Display
Backlight
Light Emitting Diode
Viewing Area Width
64 mm (2.52 inch)
View Details
Display Type
Character Display
Backlight
Light Emitting Diode
Character Height
5 mm (0.1969 inch)
View Details
Number of Lines
2
Characters per Line
16
Character Width
3 mm (0.1181 inch)
View Details
Backlight
Light Emitting Diode
Viewing Area Width
64.5 mm (2.54 inch)
Viewing Area Height
16.4 mm (0.6457 inch)
View Details