RS Components, Ltd.
LCD Monochrome Displays
2543573
Description
Midas MD41605A6W-FPTLRGB
Request a Quote
Email Supplier
Description
Midas MD41605A6W-FPTLRGB
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Liquid Crystal Display (LCD) Modules |
|
Product Number
|
2543573 |
|
Product Name
|
LCD Monochrome Displays |
|
Backlight
|
Light Emitting Diode
|
Unlock Full Specs
to access all available technical data
Similar Products
Display Type
Character Display
Backlight
Light Emitting Diode
Number of Lines
2
View Details
Display Type
Character Display
Backlight
Light Emitting Diode
Character Height
5 mm (0.1969 inch)
View Details
Display Type
Character Display
Backlight
Light Emitting Diode
Viewing Area Width
30.4 mm (1.2 inch)
View Details
Number of Lines
1
Characters per Line
4
Character Width
5.1 mm (0.2008 inch)
View Details